Samsung RV RV518-S01IN Intel® Core™ i3 i3-2310M Laptop 15.6" 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M FreeDOS Silver

https://images.icecat.biz/img/norm/high/17749366-3099.jpg
Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55465
Info modified on:
01 Feb 2025, 05:22:47
Short summary description Samsung RV RV518-S01IN Intel® Core™ i3 i3-2310M Laptop 15.6" 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M FreeDOS Silver:

Samsung RV RV518-S01IN, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Samsung RV RV518-S01IN Intel® Core™ i3 i3-2310M Laptop 15.6" 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 520M FreeDOS Silver:

Samsung RV RV518-S01IN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Silver

Embed the product datasheet into your content.