Samsung R510 AS01 Intel® Core™2 Duo P7350 15.4" 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium

https://images.icecat.biz/img/norm/high/1728216-9147.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51432
Info modified on:
22 Jan 2025, 05:32:49
Short summary description Samsung R510 AS01 Intel® Core™2 Duo P7350 15.4" 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

Samsung R510 AS01, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Samsung R510 AS01 Intel® Core™2 Duo P7350 15.4" 3 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

Samsung R510 AS01. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 5.95 lbs (2.7 kg)

Embed the product datasheet into your content.