Samsung R NP-R509-XA01BE laptop Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic Black

https://images.icecat.biz/img/norm/high/3920886-4528.jpg
Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
119701
Info modified on:
25 Jan 2025, 22:13:41
Short summary description Samsung R NP-R509-XA01BE laptop Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic Black:

Samsung R NP-R509-XA01BE, Intel Pentium Mobile, 2.16 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Samsung R NP-R509-XA01BE laptop Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic Black:

Samsung R NP-R509-XA01BE. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Product color: Black. Weight: 5.95 lbs (2.7 kg)

Embed the product datasheet into your content.