Samsung MX-C630 home audio system Home audio mini system 100 W Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133530
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MX-C630 home audio system Home audio mini system 100 W Black:
Samsung MX-C630, Home audio mini system, Black, 5 discs, 100 W, 75 Ω, 100 dB
Long summary description Samsung MX-C630 home audio system Home audio mini system 100 W Black:
Samsung MX-C630. Type: Home audio mini system, Product color: Black, Number of optical discs: 5 discs. RMS rated power: 100 W, Impedance: 75 Ω, Signal-to-Noise Ratio (SNR): 100 dB. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD-RW. Volume control: Digital