Samsung MM-D330D 35 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
148760
Info modified on:
13 Nov 2024, 22:27:27
Short summary description Samsung MM-D330D 35 W Black:
Samsung MM-D330D, Black, 1 discs, 35 W, Dolby Digital, FM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Long summary description Samsung MM-D330D 35 W Black:
Samsung MM-D330D. Product color: Black, Number of optical discs: 1 discs. RMS rated power: 35 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Image formats supported: JPG, Video formats supported: DIVX, WMV. Package dimensions (WxDxH): 21.4 x 9.21 x 14.8" (543 x 234 x 377 mm), Front speaker weight: 8.82 lbs (4 kg), Main unit dimensions (WxDxH): 7.87 x 5.59 x 8.15" (200 x 142 x 207 mm)