Samsung 15IN LCD 510N SIL computer monitor 15" 1024 x 768 pixels Silver

https://images.icecat.biz/img/norm/high/101279.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
105789
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 15IN LCD 510N SIL computer monitor 15" 1024 x 768 pixels Silver:

Samsung 15IN LCD 510N SIL, 15", 1024 x 768 pixels, LCD, 16 ms, Silver

Long summary description Samsung 15IN LCD 510N SIL computer monitor 15" 1024 x 768 pixels Silver:

Samsung 15IN LCD 510N SIL. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°. Product color: Silver

Embed the product datasheet into your content.