Samsung S24B350H LED display 24" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86081
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S24B350H LED display 24" 1920 x 1080 pixels Full HD Black, Red:
Samsung S24B350H, 24", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black, Red
Long summary description Samsung S24B350H LED display 24" 1920 x 1080 pixels Full HD Black, Red:
Samsung S24B350H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black, Red