Samsung 2343BW computer monitor 23" 2048 x 1152 pixels Black

https://images.icecat.biz/img/norm/high/2120188-1889.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
94993
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 2343BW computer monitor 23" 2048 x 1152 pixels Black:

Samsung 2343BW, 23", 2048 x 1152 pixels, LCD, 5 ms, Black

Long summary description Samsung 2343BW computer monitor 23" 2048 x 1152 pixels Black:

Samsung 2343BW. Display diagonal: 23", Display resolution: 2048 x 1152 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Embed the product datasheet into your content.