Samsung S19D300NY computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
117834
Info modified on:
22 Aug 2022, 16:27:19
Short summary description Samsung S19D300NY computer monitor 18.5" 1366 x 768 pixels Black:
Samsung S19D300NY, 18.5", 1366 x 768 pixels, LED, 5 ms, Black
Long summary description Samsung S19D300NY computer monitor 18.5" 1366 x 768 pixels Black:
Samsung S19D300NY. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black