Samsung C32G75TQSU computer monitor 32" 2560 x 1440 pixels Quad HD QLED Black

https://images.icecat.biz/img/gallery/78532893_9765287224.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
296388
Info modified on:
12 Jun 2025, 07:37:26
Short summary description Samsung C32G75TQSU computer monitor 32" 2560 x 1440 pixels Quad HD QLED Black:

Samsung C32G75TQSU, 32", 2560 x 1440 pixels, Quad HD, QLED, 1 ms, Black

Long summary description Samsung C32G75TQSU computer monitor 32" 2560 x 1440 pixels Quad HD QLED Black:

Samsung C32G75TQSU. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Embed the product datasheet into your content.