Samsung GALAXY Camera EK-GC100 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56555
Info modified on:
08 Feb 2022, 19:32:39
Short summary description Samsung GALAXY Camera EK-GC100 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:
Samsung GALAXY Camera EK-GC100, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, White
Long summary description Samsung GALAXY Camera EK-GC100 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:
Samsung GALAXY Camera EK-GC100. Camera type: Compact camera, Megapixel: 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 4.8", Touchscreen. PictBridge. Weight: 10.6 oz (300 g). Product color: White