Samsung EE-PW700 USB graphics adapter White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
180104
Info modified on:
18 Jan 2024, 19:41:04
Short summary description Samsung EE-PW700 USB graphics adapter White:
Samsung EE-PW700, White, 2.45" (62.2 mm), 0.457" (11.6 mm), 9.45" (240 mm), 1.94 oz (54.9 g), 1 pc(s)
Long summary description Samsung EE-PW700 USB graphics adapter White:
Samsung EE-PW700. Product color: White. Width: 2.45" (62.2 mm), Depth: 0.457" (11.6 mm), Height: 9.45" (240 mm). Quantity per pack: 1 pc(s)