Philips PicoPix PPX3417W/CN data projector Portable projector 170 ANSI lumens DLP WVGA (854x480) Black, Metallic

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18062
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips PicoPix PPX3417W/CN data projector Portable projector 170 ANSI lumens DLP WVGA (854x480) Black, Metallic:
Philips PicoPix PPX3417W/CN, 170 ANSI lumens, DLP, WVGA (854x480), 1000:1, 12 - 120", 19.7 - 196.9" (0.5 - 5 m)
Long summary description Philips PicoPix PPX3417W/CN data projector Portable projector 170 ANSI lumens DLP WVGA (854x480) Black, Metallic:
Philips PicoPix PPX3417W/CN. Projector brightness: 170 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720i, 720p. HDMI connector type: Mini. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, Internal storage capacity: 4 GB