Philips ThermoProtect Ionic HP8244/09 hair dryer 2200 W Black, Gold

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38843
Info modified on:
14 Mar 2024, 18:05:38
Short summary description Philips ThermoProtect Ionic HP8244/09 hair dryer 2200 W Black, Gold:
Philips ThermoProtect Ionic HP8244/09, DC, Black, Gold, 70.9" (1.8 m), 2200 W, 220 V, 50 - 60 Hz
Long summary description Philips ThermoProtect Ionic HP8244/09 hair dryer 2200 W Black, Gold:
Philips ThermoProtect Ionic HP8244/09. Motor type: DC. Product color: Black, Gold, Cord length: 70.9" (1.8 m). Power: 2200 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz