Philips 7600 series 55PUS7608/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Anthracite

https://images.icecat.biz/img/gallery/7efd636220960bc8241ca765ee62de55.jpg
Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91998
Info modified on:
27 May 2024, 16:40:04
EU Energy Label (200 KB)
Short summary description Philips 7600 series 55PUS7608/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Anthracite:

Philips 7600 series 55PUS7608/12, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Anthracite

Long summary description Philips 7600 series 55PUS7608/12 TV 55" 4K Ultra HD Smart TV Wi-Fi Anthracite:

Philips 7600 series 55PUS7608/12. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Anthracite

Embed the product datasheet into your content.