Philips 6000 series 55PUF6112/T3 TV 55" 4K Ultra HD Smart TV Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45785
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 6000 series 55PUF6112/T3 TV 55" 4K Ultra HD Smart TV Black:
Philips 6000 series 55PUF6112/T3, 55", 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
Long summary description Philips 6000 series 55PUF6112/T3 TV 55" 4K Ultra HD Smart TV Black:
Philips 6000 series 55PUF6112/T3. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DTMB. Ethernet LAN. Product color: Black