Perfect Choice V-930709 mouse Gaming Right-hand USB Type-A 7200 DPI

Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
1744
Info modified on:
19 Sept 2024, 17:25:25
Short summary description Perfect Choice V-930709 mouse Gaming Right-hand USB Type-A 7200 DPI:

Perfect Choice V-930709, Right-hand, USB Type-A, 7200 DPI, Black

Long summary description Perfect Choice V-930709 mouse Gaming Right-hand USB Type-A 7200 DPI:

Perfect Choice V-930709. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 7200 DPI, Buttons quantity: 8, Scroll type: Wheel. Illumination color: Multi. Power source: Cable. Product color: Black