NETGEAR WNDR3800 wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
67075
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR WNDR3800 wireless router Gigabit Ethernet Black:
NETGEAR WNDR3800, Wi-Fi 4 (802.11n), Ethernet LAN, Black
Long summary description NETGEAR WNDR3800 wireless router Gigabit Ethernet Black:
NETGEAR WNDR3800. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK, Authentication method: WEP, WPA, WPA2. Supported network protocols: IPv6. Product color: Black