NETGEAR ReadyNAS 4312X NAS Rack (2U) Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4 24 TB SSD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92848
Info modified on:
10 Aug 2024, 09:20:28
Short summary description NETGEAR ReadyNAS 4312X NAS Rack (2U) Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4 24 TB SSD Black:
NETGEAR ReadyNAS 4312X, NAS, Rack (2U), Intel® Xeon® E3 v5, E3-1245V5, 16 GB, DDR4
Long summary description NETGEAR ReadyNAS 4312X NAS Rack (2U) Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4 24 TB SSD Black:
NETGEAR ReadyNAS 4312X. Type: NAS. Chassis type: Rack (2U). Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5, Processor frequency: 3.5 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 24 TB, Installed storage drive type: SSD