NETGEAR D6220 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87816
Info modified on:
14 Mar 2024, 19:10:48
Short summary description NETGEAR D6220 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
NETGEAR D6220, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black, Tabletop router
Long summary description NETGEAR D6220 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
NETGEAR D6220. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 900 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPA2-PSK. Routing protocols: IP, VoIP protocols: IPv6. Product type: Tabletop router, Product color: Black