Neff KI7863D30 fridge-freezer Built-in 255 L White

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49470
Info modified on:
27 May 2024, 11:55:57
Short summary description Neff KI7863D30 fridge-freezer Built-in 255 L White:
Neff KI7863D30, 255 L, No Frost (fridge), SN-ST, 39 dB, 8 kg/24h, White
Long summary description Neff KI7863D30 fridge-freezer Built-in 255 L White:
Neff KI7863D30. Total net capacity: 255 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 188 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 66 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Annual energy consumption: 221 kWh. Product color: White