MSI V250-054R graphics card AMD Radeon HD6670 2 GB GDDR3

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
168351
Info modified on:
02 Sept 2024, 20:34:22
Short summary description MSI V250-054R graphics card AMD Radeon HD6670 2 GB GDDR3:
MSI V250-054R, Radeon HD6670, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1
Long summary description MSI V250-054R graphics card AMD Radeon HD6670 2 GB GDDR3:
MSI V250-054R. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1334 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active