MSI Radeon HD 5770 HAWK AMD 1 GB GDDR5

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47027
Info modified on:
02 Sept 2024, 20:33:29
Short summary description MSI Radeon HD 5770 HAWK AMD 1 GB GDDR5:
MSI Radeon HD 5770 HAWK, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1
Long summary description MSI Radeon HD 5770 HAWK AMD 1 GB GDDR5:
MSI Radeon HD 5770 HAWK. Graphics processor family: AMD, Processor frequency: 4800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Active