MSI Geforce 8500GT - 256MB, GDDR2 GeForce 8500 GT

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74057
Info modified on:
07 Apr 2020, 09:44:08
Short summary description MSI Geforce 8500GT - 256MB, GDDR2 GeForce 8500 GT:
MSI Geforce 8500GT - 256MB, GDDR2, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels
Long summary description MSI Geforce 8500GT - 256MB, GDDR2 GeForce 8500 GT:
MSI Geforce 8500GT - 256MB, GDDR2. Graphics processor: GeForce 8500 GT, Processor frequency: 460 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI