Motorola Talkabout T92 H2O two-way radio 16 channels 446.00625 - 446.19375 MHz Black, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9447
Info modified on:
06 May 2025, 10:29:58
Short summary description Motorola Talkabout T92 H2O two-way radio 16 channels 446.00625 - 446.19375 MHz Black, Yellow:
Motorola Talkabout T92 H2O, Professional mobile radio (PMR), 16 channels, 446.00625 - 446.19375 MHz, 393700.8" (10000 m), LCD, Micro-USB
Long summary description Motorola Talkabout T92 H2O two-way radio 16 channels 446.00625 - 446.19375 MHz Black, Yellow:
Motorola Talkabout T92 H2O. Purpose: Professional mobile radio (PMR), Channels quantity (total): 16 channels, Operating frequency: 446.00625 - 446.19375 MHz. Display type: LCD. USB connector type: Micro-USB. Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 17 h. Width: 2.4" (61 mm), Depth: 1.5" (38 mm), Height: 7.09" (180 mm)