LG W242CM air conditioner Air conditioner indoor unit

https://images.icecat.biz/img/norm/high/14733199-4654.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
68564
Info modified on:
19 May 2018, 02:03:06
Short summary description LG W242CM air conditioner Air conditioner indoor unit:

LG W242CM, Air conditioner indoor unit, Cooling, Ventilating, 2820 W, 24000 BTU/h, Rotary, 3 l/h

Long summary description LG W242CM air conditioner Air conditioner indoor unit:

LG W242CM. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Ventilating, Cooling capacity in watts (max): 2820 W. Power requirements: 220V, 50Hz. Indoor unit noise level (high speed): 55 dB. Outdoor unit noise level: 60 dB. Weight: 145.9 lbs (66.2 kg), Dimensions (WxDxH): 26 x 30.3 x 16.9" (660 x 770 x 428 mm)

Embed the product datasheet into your content.