LG P12RK.UA3 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
94049
Info modified on:
12 Dec 2024, 14:14:47
Short summary description LG P12RK.UA3 air conditioner Air conditioner outdoor unit White:
LG P12RK.UA3, Air conditioner outdoor unit, White, Cooling, Heating, 3500 W, 900 W, 4040 W
Long summary description LG P12RK.UA3 air conditioner Air conditioner outdoor unit White:
LG P12RK.UA3. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 219 kWh, Annual energy consumption (heating) (Average heating season): 1565 kWh. Outdoor unit noise level: 65 dB, Cooling airflow (outdoor unit): 1620 m³/h, Heating airflow (outdoor unit): 1620 m³/h. Energy efficiency class (cooling): A+