LG M2380D computer monitor 23" 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/norm/high/4789401-1971.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
97470
Info modified on:
22 Aug 2022, 16:25:31
Short summary description LG M2380D computer monitor 23" 1920 x 1080 pixels Full HD Black:

LG M2380D, 23", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description LG M2380D computer monitor 23" 1920 x 1080 pixels Full HD Black:

LG M2380D. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Embed the product datasheet into your content.