LG IPS226V computer monitor 21.5" 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/norm/high/9477794-1003.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
19332
Info modified on:
31 May 2024, 09:35:01
Short summary description LG IPS226V computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

LG IPS226V, 21.5", 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description LG IPS226V computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

LG IPS226V. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Embed the product datasheet into your content.