LG HU810PW data projector Standard throw projector 2700 ANSI lumens DLP UHD 4K (3840x2160) White

https://images.icecat.biz/img/gallery/87907074_2186562071.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
101826
Info modified on:
13 Sept 2024, 11:49:07
Short summary description LG HU810PW data projector Standard throw projector 2700 ANSI lumens DLP UHD 4K (3840x2160) White:

LG HU810PW, 2700 ANSI lumens, DLP, UHD 4K (3840x2160), 2000000:1, 16:9, 40 - 300"

Long summary description LG HU810PW data projector Standard throw projector 2700 ANSI lumens DLP UHD 4K (3840x2160) White:

LG HU810PW. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Zoom ratio: 1.6:1, Horizontal lens shift range: -24 - 24%. HDMI connector type: Full-size, HDMI version: 2.0/2.1. Noise level: 28 dB, Noise level (economic mode): 26 dB, On Screen Display (OSD) languages: Bulgarian, Simplified Chinese, Croatian, Czech, Danish, Dutch, English, Spanish, French,...

Embed the product datasheet into your content.