LG GW-B217FLQV side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70454
Info modified on:
26 Feb 2021, 16:10:07
Short summary description LG GW-B217FLQV side-by-side refrigerator Freestanding Stainless steel:
LG GW-B217FLQV, Freestanding, Stainless steel, 527 L, 470 kWh, 1.29 kWh/24h, 35" (890 mm)
Long summary description LG GW-B217FLQV side-by-side refrigerator Freestanding Stainless steel:
LG GW-B217FLQV. Appliance placement: Freestanding, Product color: Stainless steel. Total gross capacity: 527 L. Annual energy consumption: 470 kWh, Energy usage: 1.29 kWh/24h. Width: 35" (890 mm), Depth: 28.5" (725 mm), Height: 68.9" (1750 mm). Energy efficiency class (old): A+