LG GP67EB60 optical disc drive DVD Super Multi DL Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65702
Info modified on:
23 Aug 2021, 14:22:20
Short summary description LG GP67EB60 optical disc drive DVD Super Multi DL Black:
LG GP67EB60, Black, Tray, DVD Super Multi DL, USB 2.0, CD-DA, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW, 1 MB
Long summary description LG GP67EB60 optical disc drive DVD Super Multi DL Black:
LG GP67EB60. Product color: Black, Disc loading type: Tray. Optical drive type: DVD Super Multi DL, Interface: USB 2.0, Disc types supported: CD-DA, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 360 ms