LG FH695BDH2N washer dryer Freestanding Front-load Black, White

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70598
Info modified on:
30 Dec 2021, 16:42:01
Short summary description LG FH695BDH2N washer dryer Freestanding Front-load Black, White:
LG FH695BDH2N, Front-load, Freestanding, Black, White, Left, Touch, LCD
Long summary description LG FH695BDH2N washer dryer Freestanding Front-load Black, White:
LG FH695BDH2N. Loading type: Front-load, Appliance placement: Freestanding, Product color: Black, White. Drying capacity: 17.6 lbs (8 kg), Maximum spin speed: 1600 RPM, Spin-drying class: A. Door opening angle: 120°. Water consumption washing per cycle: 130 L, Water consumption washing & drying per cycle: 130 L, Energy consumption washing per cycle: 7.95 kWh. Depth: 25.2" (640 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)