LG DFB425FP dishwasher Freestanding 14 place settings

https://images.icecat.biz/img/gallery/65249953_6364443928.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79411
Info modified on:
27 May 2024, 13:31:18
Short summary description LG DFB425FP dishwasher Freestanding 14 place settings:

LG DFB425FP, Freestanding, Full size (60 cm), Metallic, LED, 14 place settings, 44 dB

Long summary description LG DFB425FP dishwasher Freestanding 14 place settings:

LG DFB425FP. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Metallic. Number of place settings: 14 place settings, Noise level: 44 dB, Cycle time: 195 min. Water consumption per cycle: 9 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.93 kWh. Width: 23.5" (598 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm). Drying class: A, Annual energy consumption: 266 kWh, Annual water consumption: 2700 L

Embed the product datasheet into your content.