Lenovo ThinkPad T43p 15" UXGA 1 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V3200 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
19019
Info modified on:
30 Jan 2025, 20:07:22
Short summary description Lenovo ThinkPad T43p 15" UXGA 1 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V3200 Windows XP Professional:
Lenovo ThinkPad T43p, 2.26 GHz, 15", 1600 x 1200 pixels, 1 GB, 80 GB, Windows XP Professional
Long summary description Lenovo ThinkPad T43p 15" UXGA 1 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V3200 Windows XP Professional:
Lenovo ThinkPad T43p. Processor frequency: 2.26 GHz. Display diagonal: 15", HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility FireGL V3200. Operating system installed: Windows XP Professional. Weight: 5.73 lbs (2.6 kg)