Lenovo IdeaPad 5 Pro 14ACN6 AMD Ryzen™ 7 5800U Laptop 14" 2.2K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Portuguese Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6962
Info modified on:
23 Apr 2025, 20:25:57
Short summary description Lenovo IdeaPad 5 Pro 14ACN6 AMD Ryzen™ 7 5800U Laptop 14" 2.2K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Portuguese Gray:
Lenovo IdeaPad 5 Pro 14ACN6, AMD Ryzen™ 7, 1.9 GHz, 14", 2240 x 1400 pixels, 16 GB, 512 GB
Long summary description Lenovo IdeaPad 5 Pro 14ACN6 AMD Ryzen™ 7 5800U Laptop 14" 2.2K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Portuguese Gray:
Lenovo IdeaPad 5 Pro 14ACN6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800U, Processor frequency: 1.9 GHz. Display diagonal: 14", HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Product color: Gray. Weight: 3.04 lbs (1.38 kg)