Lenovo IdeaPad 3 17ADA05 AMD Athlon Silver 3050U Laptop 17.3" HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS English Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37712
Info modified on:
23 Apr 2025, 18:57:40
Short summary description Lenovo IdeaPad 3 17ADA05 AMD Athlon Silver 3050U Laptop 17.3" HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS English Gray:
Lenovo IdeaPad 3 17ADA05, AMD Athlon Silver, 2.3 GHz, 17.3", 1600 x 900 pixels, 8 GB, 256 GB
Long summary description Lenovo IdeaPad 3 17ADA05 AMD Athlon Silver 3050U Laptop 17.3" HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS English Gray:
Lenovo IdeaPad 3 17ADA05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Silver, Processor model: 3050U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: FreeDOS. Product color: Gray