Lenovo 4X30L79894 keyboard Mouse included Office USB French Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
203641
Info modified on:
20 Jun 2025, 14:46:04
Short summary description Lenovo 4X30L79894 keyboard Mouse included Office USB French Black:
Lenovo 4X30L79894, Full-size (100%), Wired, USB, Membrane, Black, Mouse included
Long summary description Lenovo 4X30L79894 keyboard Mouse included Office USB French Black:
Lenovo 4X30L79894. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Recommended usage: Office. Product color: Black. Mouse included