Lenovo ThinkCentre M72e Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black

https://images.icecat.biz/img/norm/high/22330437-629.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
49533
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkCentre M72e Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black:

Lenovo ThinkCentre M72e, 3.3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD-ROM, Windows 8 Pro

Long summary description Lenovo ThinkCentre M72e Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro SFF PC Black:

Lenovo ThinkCentre M72e. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product color: Black

Embed the product datasheet into your content.