Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Swiss Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22750
Info modified on:
23 Apr 2025, 17:19:34
Short summary description Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Swiss Black:
Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel), Intel Core Ultra 5, 4.3 GHz, 13.3", 1920 x 1200 pixels, 16 GB, 512 GB
Long summary description Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel) Intel Core Ultra 5 125U Hybrid (2-in-1) 13.3" Touchscreen WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Swiss Black:
Lenovo ThinkPad L13 2-in-1 Gen 5 (Intel). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 5, Processor model: 125U, Processor frequency: 4.3 GHz. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black