Lenovo ThinkPad X13 Gen 3 (Intel) Intel® Core™ i5 i5-1240P Laptop 13.3" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Portuguese Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6894
Info modified on:
23 Apr 2025, 16:38:46
Short summary description Lenovo ThinkPad X13 Gen 3 (Intel) Intel® Core™ i5 i5-1240P Laptop 13.3" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Portuguese Black:
Lenovo ThinkPad X13 Gen 3 (Intel), Intel® Core™ i5, 13.3", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
Long summary description Lenovo ThinkPad X13 Gen 3 (Intel) Intel® Core™ i5 i5-1240P Laptop 13.3" WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Portuguese Black:
Lenovo ThinkPad X13 Gen 3 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P. Display diagonal: 13.3", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 2.76 lbs (1.25 kg)