Lenovo ThinkPad P15s Gen 2 Intel® Core™ i5 i5-1135G7 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6E (802.11ax) Windows 10 Pro French Black

https://images.icecat.biz/img/gallery/95957189_5466881873.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
7787
Info modified on:
23 Apr 2025, 16:13:15
Short summary description Lenovo ThinkPad P15s Gen 2 Intel® Core™ i5 i5-1135G7 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6E (802.11ax) Windows 10 Pro French Black:

Lenovo ThinkPad P15s Gen 2, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad P15s Gen 2 Intel® Core™ i5 i5-1135G7 Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6E (802.11ax) Windows 10 Pro French Black:

Lenovo ThinkPad P15s Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA Quadro T500. Operating system installed: Windows 10 Pro. Product color: Black

Embed the product datasheet into your content.