Lenovo ThinkPad X260 Intel® Core™ i3 i3-6100U Laptop 12.5" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18732
Info modified on:
01 Feb 2025, 05:41:24
Short summary description Lenovo ThinkPad X260 Intel® Core™ i3 i3-6100U Laptop 12.5" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
Lenovo ThinkPad X260, Intel® Core™ i3, 2.3 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad X260 Intel® Core™ i3 i3-6100U Laptop 12.5" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
Lenovo ThinkPad X260. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black