Lenovo ThinkPad E555 AMD A10 A10-7300 Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260DX Windows 8.1 Pro Black

https://images.icecat.biz/img/gallery/29279599_7763.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59404
Info modified on:
23 Apr 2025, 14:44:57
Short summary description Lenovo ThinkPad E555 AMD A10 A10-7300 Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260DX Windows 8.1 Pro Black:

Lenovo ThinkPad E555, AMD A10, 1.9 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad E555 AMD A10 A10-7300 Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260DX Windows 8.1 Pro Black:

Lenovo ThinkPad E555. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product color: Black

Embed the product datasheet into your content.