Lenovo ThinkPad Edge E450 Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Graphite

https://images.icecat.biz/img/norm/high/29899098-2276.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74977
Info modified on:
01 Feb 2025, 05:02:47
Short summary description Lenovo ThinkPad Edge E450 Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad Edge E450, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E450 Intel® Core™ i5 i5-5200U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad Edge E450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black, Graphite. Weight: 3.99 lbs (1.81 kg)

Embed the product datasheet into your content.