Lenovo ThinkPad X250 Intel® Core™ i5 i5-5200U Laptop 12.5" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33824
Info modified on:
22 Jan 2025, 05:57:52
Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5200U Laptop 12.5" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Lenovo ThinkPad X250, Intel® Core™ i5, 2.2 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5200U Laptop 12.5" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:
Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.13 lbs (1.42 kg)