Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black

https://images.icecat.biz/img/gallery/162c6a09956595562501b00ea2e8ebe83be02eeb.jpg
Brand:
Product family:
Product series:
Article code:
Data-sheet quality:
created by Lenovo
Product views:
523
Info modified on:
17 Jun 2025, 15:19:03
Short summary description Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 4, 3.4 GHz, Intel® Core™ i3, i3-13100, 8 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Black:

Lenovo ThinkCentre neo 50t Gen 4. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-13100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 12.1 lbs (5.5 kg). Product color: Black

Embed the product datasheet into your content.