Lenovo V530 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11439
Info modified on:
19 Jun 2024, 00:25:57
Short summary description Lenovo V530 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black:
Lenovo V530, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, 1 TB, DVD±RW
Long summary description Lenovo V530 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Tower PC Black:
Lenovo V530. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 12.6 lbs (5.7 kg). Product color: Black