Lenovo ThinkCentre M920s Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

https://images.icecat.biz/img/gallery/633129439b0907758ef9340991de4864.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
93390
Info modified on:
14 Jun 2024, 00:48:43
Short summary description Lenovo ThinkCentre M920s Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M920s, 3.2 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M920s Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M920s. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC. Product color: Black

Embed the product datasheet into your content.