Lenovo ThinkCentre M93p Tiny Intel® Core™ i7 i7-4765T 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini PC PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M93p Tiny Intel® Core™ i7 i7-4765T 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini PC PC Black:
Lenovo ThinkCentre M93p Tiny, 2 GHz, Intel® Core™ i7, i7-4765T, 8 GB, 500 GB, Windows 8 Pro
Long summary description Lenovo ThinkCentre M93p Tiny Intel® Core™ i7 i7-4765T 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Mini PC PC Black:
Lenovo ThinkCentre M93p Tiny. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4765T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: PC. Product color: Black